SN74CB3T3257PWR Semiconductors - ICs by Texas Instruments

1 TO 2 QUAD FET MUX/DEMUX TSSOP-16 FUL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
397,313 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74CB3T257
Logic Type FET Multiplexer / Demultiplexer
No. of Channels 4Channels
Line Configuration 1
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V

Alternative Descriptions

3.3-V, 2:1 (SPDT), 4-channel FET bus switch with level shifter | Texas Instruments
SMT T/R | Component Electronics
DECODER / ENCODER / MULTIPLEXER / DEMULT | Farnell
Decoder/Encoder/Multiplexer/Demult | Newark Electronics
4-Bit 1-OF-2 FET Mlt plx/Demultplxr | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CB3T3257PWR?

Additional datasheets, footprints and schematics for SN74CB3T3257PWR are listed on our Part Details page. You can also find images and similar parts to SN74CB3T3257PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CB3T3257PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3T3257PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CB3T3257PWR fall under?

The SN74CB3T3257PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74CB3T3257PWR when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3T3257PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CB3T3257PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CB3T3257PWR have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for SN74CB3T3257PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CB3T3257PWR often in real-time on the comparison pages.

What if I can't find stock of SN74CB3T3257PWR?

You can fill out our help required form which you can use to request a quote for SN74CB3T3257PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay