Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | 64mA |
Propagation Delay | 250ps |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74CB3T3245 |
Logic Function Number | 7433245 |
Logic IC Base Number | 7433245 |
Logic IC Function | 8bit FET Bus Switch |
On Resistance Rds(on) | 5ohm |
On State Resistance Max | 7ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
Turn Off Time | 7.5ns |
Turn On Time | 8ns |
Bus Switch Single 8-IN 20-Pin TSSOP | RS |
8-bit FET Bus Switch w/ Level Shifting | Micros |
Ic, Bus Switch, Dual, Fet, Smd | Newark Electronics |
IC, BUS SWITCH, DUAL, FET, SMD | element14 |
Where can I find additional details, specifications and documents for a SN74CB3T3245PW?
Additional datasheets, footprints and schematics for SN74CB3T3245PW are listed on our Part Details page. You can also find images and similar parts to SN74CB3T3245PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3T3245PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3T3245PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3T3245PW fall under?
The SN74CB3T3245PW is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3T3245PW when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3T3245PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3T3245PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3T3245PW have stock available?
Authorised distributors including Chip One Stop, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for SN74CB3T3245PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3T3245PW often in real-time on the comparison pages.
What if I can't find stock of SN74CB3T3245PW?
You can fill out our help required form which you can use to request a quote for SN74CB3T3245PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.