Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 250ps |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Level | 1.7V |
Input Voltage | 1.7V |
On Resistance Rds(on) | 8ohm |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Supply Voltage Range | 2.3V to 3.6V |
IC, FET BUS SWITCH, 4BIT, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a SN74CB3T3125PWR .?
Additional datasheets, footprints and schematics for SN74CB3T3125PWR . are listed on our Part Details page. You can also find images and similar parts to SN74CB3T3125PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3T3125PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3T3125PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3T3125PWR . fall under?
The SN74CB3T3125PWR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3T3125PWR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3T3125PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3T3125PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3T3125PWR . have stock available?
Authorised distributors including element14 have stock available or on a lead time for SN74CB3T3125PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3T3125PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74CB3T3125PWR .?
You can fill out our help required form which you can use to request a quote for SN74CB3T3125PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.