SN74CB3T16211DGGR . Part Information
Details for SN74CB3T16211DGGR . by Texas Instruments
Semiconductors - ICs > Logic > Level Shifters

Buy SN74CB3T16211DGGR Directly from Texas Instruments (9695 in stock) at $0.9200
Part Downloads

Part Specifications
No. of Inputs | 24 |
Output Current | 64mA |
Propagation Delay | 250ps |
No. of Pins | 56Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- FET BUS SWITCH, 24 BIT, TSSOP-56; No. of Inputs:24Inputs; Output Current:64mA; Propagation Delay:250ps; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes | Newark Electronics
- 3.3-V, 1:1 (SPST), 24-channel FET bus switch with level shifter | Texas Instruments
Viewing Distributors for SN74CB3T16211DGGR .
Loading...
Loading Results for SN74CB3T16211DGGR .