SN74CB3Q6800PW Part Information
Details for SN74CB3Q6800PW by Texas Instruments
Semiconductors - ICs > Logic > Universal Bus Functions
Part Downloads


Part Specifications
No. of Channels | 10Channels |
Output Current | 30mA |
Logic Type | FET Bus Switch |
Input Level | 2V |
No. of Pins | 24Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7436800 |
Logic IC Base Number | 746800 |
Logic IC Function | 10bit FET Bus Switch with Precharged Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 3.3-V, 1:1 (SPST), 10-channel general-purpose FET bus switch with precharged outputs | Texas Instruments
Viewing Distributors for SN74CB3Q6800PW
Loading...
Loading Results for SN74CB3Q6800PW