Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74CB3Q257 |
---|---|
Logic Type | Multiplexer / Demultiplexer Bus Switch |
No. of Channels | 4Channels |
Line Configuration | 1 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Logic Case Style | VQFN |
No. of Pins | 16Pins |
Logic IC Family | 74CB3Q |
Logic IC Base Number | 74257 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 2:1 (SPDT), 4-channel general-purpose FET bus switch | Texas Instruments |
Fet Mux/Demux Bus Sw, 4-Ch, 1:2, Vqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74CB3Q3257RGYR .?
Additional datasheets, footprints and schematics for SN74CB3Q3257RGYR . are listed on our Part Details page. You can also find images and similar parts to SN74CB3Q3257RGYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3Q3257RGYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3Q3257RGYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3Q3257RGYR . fall under?
The SN74CB3Q3257RGYR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3Q3257RGYR . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3Q3257RGYR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3Q3257RGYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3Q3257RGYR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74CB3Q3257RGYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3Q3257RGYR . often in real-time on the comparison pages.
What if I can't find stock of SN74CB3Q3257RGYR .?
You can fill out our help required form which you can use to request a quote for SN74CB3Q3257RGYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.