No. of Channels | 4Channels |
---|---|
Output Current | 30mA |
Switch Type | SPST |
On State Resistance Max | - |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 500MHz |
Base Number | 74 |
Logic IC Base Number | 7433125 |
Logic IC Function | Quad FET Bus Switch |
On Resistance Rds(on) | 4ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
Turn Off Time | 5.3ns |
Turn On Time | 6.6ns |
3.3-V, 1:1 (SPST), 4-channel FET bus switch | Texas Instruments |
Bus Switch 4-Element CMOS 4-IN 14-Pin TSSOP Tube | Holdelec |
Ic, Bus Switch, Quad, Fet, Smd | Newark Electronics |
IC, BUS SWITCH, QUAD, FET, SMD | Farnell |
Where can I find additional details, specifications and documents for a SN74CB3Q3125PW .?
Additional datasheets, footprints and schematics for SN74CB3Q3125PW . are listed on our Part Details page. You can also find images and similar parts to SN74CB3Q3125PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3Q3125PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3Q3125PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3Q3125PW . fall under?
The SN74CB3Q3125PW . is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3Q3125PW . when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3Q3125PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3Q3125PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3Q3125PW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CB3Q3125PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3Q3125PW . often in real-time on the comparison pages.
What if I can't find stock of SN74CB3Q3125PW .?
You can fill out our help required form which you can use to request a quote for SN74CB3Q3125PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.