SN74BCT8244ADW Part Information
Details for SN74BCT8244ADW by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.9900 |
10 | 10.4400 |
25 | 10.0100 |
50 | 9.4200 |
100 | 8.8200 |
Stock Information
Details
Part Specifications
Logic Type | Scan Test Device |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 748244 |
Logic IC Base Number | 74244 |
Logic IC Function | Scan Test Device with Octal Buffers |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, SCAN TEST DEVICE BUFF, 24SOIC; Logic Type:Scan Test Device; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74BCT8244ADW?
Additional datasheets, footprints and schematics for SN74BCT8244ADW are listed in our Part Details tab. You can also find the SN74BCT8244ADW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74BCT8244ADW in the Pricing & Inventory tab next to part details. You can view SN74BCT8244ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74BCT8244ADW fall under?
The SN74BCT8244ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74BCT8244ADW when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74BCT8244ADW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74BCT8244ADW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74BCT8244ADW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74BCT8244ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74BCT8244ADW often in real-time on the comparison pages.
What if I can't find stock of SN74BCT8244ADW?
You can fill out our help required form which you can use to request a quote for SN74BCT8244ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.