SN74AVCH8T245PWR . Part Information
Details for SN74AVCH8T245PWR . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4600 |
10 | 1.2500 |
50 | 1.1400 |
100 | 1.0300 |
250 | 0.9640 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AVC8T245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AVC |
Logic IC Base Number | 748T245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Bus Transceiver Level Translator |
No. of Inputs | 8 |
Output Current | 12mA |
Propagation Delay | 2.5ns |
Alternative Part Descriptions
- TX & LEVEL TRANSCEIVER, 8CIRCUIT, TSSOP-24; Logic Family / Base Number:74AVC8T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AVCH8T245PWR .?
Additional datasheets, footprints and schematics for SN74AVCH8T245PWR . are listed in our Part Details tab. You can also find the SN74AVCH8T245PWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVCH8T245PWR . in the Pricing & Inventory tab next to part details. You can view SN74AVCH8T245PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVCH8T245PWR . fall under?
The SN74AVCH8T245PWR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AVCH8T245PWR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVCH8T245PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVCH8T245PWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AVCH8T245PWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AVCH8T245PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVCH8T245PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74AVCH8T245PWR .?
You can fill out our help required form which you can use to request a quote for SN74AVCH8T245PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.