No. of Inputs | 1 |
---|---|
Output Current | 12mA |
Propagation Delay | 2.8ns |
No. of Pins | 6Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 380Mbps |
Logic Device Type | Transceiver Non Inverting |
Logic Function Number | 74145 |
Logic IC Base Number | 7445 |
Logic IC Function | Single bit Dual-Supply Bus Transceiver With Configurable Voltage Translation (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Texas Instruments |
Ic, 74Avch, Transceiver, Sc706 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AVCH1T45DCKT .?
Additional datasheets, footprints and schematics for SN74AVCH1T45DCKT . are listed on our Part Details page. You can also find images and similar parts to SN74AVCH1T45DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVCH1T45DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVCH1T45DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVCH1T45DCKT . fall under?
The SN74AVCH1T45DCKT . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVCH1T45DCKT . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVCH1T45DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVCH1T45DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVCH1T45DCKT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for SN74AVCH1T45DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVCH1T45DCKT . often in real-time on the comparison pages.
What if I can't find stock of SN74AVCH1T45DCKT .?
You can fill out our help required form which you can use to request a quote for SN74AVCH1T45DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.