SN74AVCB164245VR . Part Information
Details for SN74AVCB164245VR . by Texas Instruments
Semiconductors - ICs>Logic>Level Shifters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9000 |
10 | 2.6000 |
25 | 2.4400 |
50 | 2.2900 |
100 | 2.1300 |
250 | 2.0100 |
500 | 1.8300 |
1000 | 1.4200 |
Stock Information
Details
Part Specifications
No. of Inputs | 2 |
Output Current | 12mA |
Propagation Delay | 7.6ns |
No. of Pins | 48Pins |
Logic Case Style | TVSOP |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74164245 |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic Device Type | Transceiver Non Inverting |
Logic Function Number | 74164245 |
Logic IC Base Number | 74164245 |
Logic IC Function | 16bit Dual-Supply BUS Transceiver |
No. of Transceivers | 16 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.4V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TRANSCEIVER, 16BIT, SMD; No. of Inputs:2; Output Current:12mA; Propagation Delay:7.6ns; No. of Pins:48Pins; Logic Case Style:TVSOP; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AVCB164245VR .?
Additional datasheets, footprints and schematics for SN74AVCB164245VR . are listed in our Part Details tab. You can also find the SN74AVCB164245VR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVCB164245VR . in the Pricing & Inventory tab next to part details. You can view SN74AVCB164245VR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVCB164245VR . fall under?
The SN74AVCB164245VR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVCB164245VR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVCB164245VR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVCB164245VR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AVCB164245VR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AVCB164245VR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVCB164245VR . often in real-time on the comparison pages.
What if I can't find stock of SN74AVCB164245VR .?
You can fill out our help required form which you can use to request a quote for SN74AVCB164245VR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.