No. of Inputs | 2 |
---|---|
Output Current | 12mA |
Propagation Delay | 3.1ns |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74164245 |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic Device Type | Transceiver Non Inverting |
Logic Function Number | 74164245G |
Logic IC Base Number | 74164245 |
Logic IC Function | 16bit Dual-Supply BUS Transceiver |
No. of Transceivers | 16 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.4V to 3.6V |
Termination Type | Surface Mount Device |
16-Bit Dual-Supply Bus Transceive W/Configurable Voltage Translation and 3-State | Texas Instruments |
IC, TRANSCEIVER, 16BIT, SMD | Farnell |
Non Inverting Transceiver, Tssop-48 | Newark Electronics |
16-Bit Dual-Supply B us Xcvr | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74AVCA164245GR .?
Additional datasheets, footprints and schematics for SN74AVCA164245GR . are listed on our Part Details page. You can also find images and similar parts to SN74AVCA164245GR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVCA164245GR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVCA164245GR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVCA164245GR . fall under?
The SN74AVCA164245GR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVCA164245GR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVCA164245GR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVCA164245GR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVCA164245GR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74AVCA164245GR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVCA164245GR . often in real-time on the comparison pages.
What if I can't find stock of SN74AVCA164245GR .?
You can fill out our help required form which you can use to request a quote for SN74AVCA164245GR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.