Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
No. of Inputs | 4 |
---|---|
Output Current | 50mA |
Propagation Delay | 3.1ns |
No. of Pins | 16Pins |
Logic Case Style | UQFN |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Four-bit dual-supply bus transceiver with configurable voltage-level shifting | Texas Instruments |
Texas Instruments,SN74AVC4T245RSVR,IC, | RS |
Bus Transceiver, 4 I/P, Uqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AVC4T245RSVR?
Additional datasheets, footprints and schematics for SN74AVC4T245RSVR are listed on our Part Details page. You can also find images and similar parts to SN74AVC4T245RSVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC4T245RSVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC4T245RSVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC4T245RSVR fall under?
The SN74AVC4T245RSVR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC4T245RSVR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC4T245RSVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC4T245RSVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC4T245RSVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74AVC4T245RSVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC4T245RSVR often in real-time on the comparison pages.
What if I can't find stock of SN74AVC4T245RSVR?
You can fill out our help required form which you can use to request a quote for SN74AVC4T245RSVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.