Kit Application Type | Interface |
---|---|
Application Sub Type | Voltage Level Translator |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | SN74AVC2T244 |
Product Range | - |
Kit Contents | Eval Board SN74AVC2T244 |
SVHC | No SVHC (27-Jun-2018) |
Features | 2bit Unidirectional Voltage level translator Peripheral Header Style Pads |
SN74AVC2T244 Evaluation Module | Texas Instruments |
Eval Mod, Voltage Level Translator | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AVC2T244EVM?
Additional datasheets, footprints and schematics for SN74AVC2T244EVM are listed on our Part Details page. You can also find images and similar parts to SN74AVC2T244EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC2T244EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC2T244EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC2T244EVM fall under?
The SN74AVC2T244EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC2T244EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC2T244EVM you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC2T244EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC2T244EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AVC2T244EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC2T244EVM often in real-time on the comparison pages.
What if I can't find stock of SN74AVC2T244EVM?
You can fill out our help required form which you can use to request a quote for SN74AVC2T244EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.