| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Inputs | 3 |
|---|---|
| Output Current | 4mA |
| Propagation Delay | 3.9ns |
| No. of Pins | 6Pins |
| Logic Case Style | SOT-23 |
| Supply Voltage Min | 2.3V |
| Supply Voltage Max | 3.6V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Logic Type | Level Translator |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74AUP1T97 |
| Logic Function Number | 74197 |
| Logic IC Base Number | 7497 |
| Logic IC Function | Translator |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 500nA |
| Supply Voltage Range | 2.3V to 3.6V |
| Termination Type | Surface Mount Device |
| Translator Type | LVCMOS |
Where can I find additional details, specifications and documents for a SN74AUP1T97DBVT .?
Additional datasheets, footprints and schematics for SN74AUP1T97DBVT . are listed on our Part Details page. You can also find images and similar parts to SN74AUP1T97DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUP1T97DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1T97DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUP1T97DBVT . fall under?
The SN74AUP1T97DBVT . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AUP1T97DBVT . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1T97DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUP1T97DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AUP1T97DBVT . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for SN74AUP1T97DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUP1T97DBVT . often in real-time on the comparison pages.
What if I can't find stock of SN74AUP1T97DBVT .?
You can fill out our help required form which you can use to request a quote for SN74AUP1T97DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.