SN74AUP1G97DCKR Part Information
Details for SN74AUP1G97DCKR by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Part Specifications
Logic Family / Base Number | 74AUP1G97 |
Logic Type | Multi-Function Logic Gate |
Output Current | 20mA |
No. of Inputs | 3 |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Logic IC Family | 74AUP |
Logic IC Base Number | 741G97 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AUP1G97DCKR?
Additional datasheets, footprints and schematics for SN74AUP1G97DCKR are listed in our Part Details tab. You can also find the SN74AUP1G97DCKR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUP1G97DCKR in the Pricing & Inventory tab next to part details. You can view SN74AUP1G97DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUP1G97DCKR fall under?
The SN74AUP1G97DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AUP1G97DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G97DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUP1G97DCKR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AUP1G97DCKR have stock available?
There is no stock from authorised distributors for SN74AUP1G97DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUP1G97DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74AUP1G97DCKR?
You can fill out our help required form which you can use to request a quote for SN74AUP1G97DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.