SN74AUP1G17DCKR Part Information
Details for SN74AUP1G17DCKR by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers

Buy SN74AUP1G17DCKR Directly from Texas Instruments (72839 in stock) at $0.0500
Part Downloads

Part Specifications
Logic Family / Base Number | 74AUP1G17 |
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
Logic IC Base Number | 741G17 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BUFFER, SCHMITT TRIGGER, SC-70-5 | Newark Electronics
- Single 0.8-V to 3.6-V low power buffer with Schmitt-Trigger inputs | Texas Instruments
Viewing Distributors for SN74AUP1G17DCKR
Loading...
Loading Results for SN74AUP1G17DCKR