| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74AUP1G125 |
|---|---|
| Logic Device Type | Buffer / Line Driver Non Inverting |
| Logic Case Style | SOT-23 |
| No. of Pins | 5Pins |
| Supply Voltage Min | 800mV |
| Supply Voltage Max | 3.6V |
| Logic IC Family | 74AUP |
| Logic IC Base Number | 741G125 |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Range | -40°C to +85°C |
| Propagation Delay | 4.6ns |
| Ic Non Inverting Bus Buffer Gate Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AUP1G125DBVR .?
Additional datasheets, footprints and schematics for SN74AUP1G125DBVR . are listed on our Part Details page. You can also find images and similar parts to SN74AUP1G125DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUP1G125DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1G125DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUP1G125DBVR . fall under?
The SN74AUP1G125DBVR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AUP1G125DBVR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G125DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUP1G125DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AUP1G125DBVR . have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74AUP1G125DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUP1G125DBVR . often in real-time on the comparison pages.
What if I can't find stock of SN74AUP1G125DBVR .?
You can fill out our help required form which you can use to request a quote for SN74AUP1G125DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.