Logic Family / Base Number | 74AUP1G04 |
---|---|
Logic Type | Inverter |
Output Current | 4mA |
No. of Inputs | 1 |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74AUP |
Logic IC Base Number | 741G04 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Single 0.8-V to 3.6-V low power inverter | Texas Instruments |
IC, SINGLE INVERTER, SC-70-5 | Farnell |
Ic, Single Inverter, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AUP1G04DCKR .?
Additional datasheets, footprints and schematics for SN74AUP1G04DCKR . are listed on our Part Details page. You can also find images and similar parts to SN74AUP1G04DCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUP1G04DCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1G04DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUP1G04DCKR . fall under?
The SN74AUP1G04DCKR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AUP1G04DCKR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G04DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUP1G04DCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AUP1G04DCKR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AUP1G04DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUP1G04DCKR . often in real-time on the comparison pages.
What if I can't find stock of SN74AUP1G04DCKR .?
You can fill out our help required form which you can use to request a quote for SN74AUP1G04DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.