SN74AUC1G32DCKR . Part Information

Details for SN74AUC1G32DCKR . by Texas Instruments

Semiconductors - ICs>Logic>Gates & Inverters

Part Downloads

Part Specifications

Logic Family / Base Number 74AUC1G32
Logic Type OR
Output Current -
No. of Inputs 2
Supply Voltage Min 800mV
Supply Voltage Max 2.7V
Logic Case Style SC-70
No. of Pins 5Pins
Logic IC Family 74AUC
Logic IC Base Number 741G32
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • OR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
  • OR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America
  • Single 2-input, 0.8-V to 2.7-V high speed OR gate | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUC1G32DCKR .?

Additional datasheets, footprints and schematics for SN74AUC1G32DCKR . are listed in our Part Details tab. You can also find the SN74AUC1G32DCKR . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUC1G32DCKR . in the Pricing & Inventory tab next to part details. You can view SN74AUC1G32DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUC1G32DCKR . fall under?

The SN74AUC1G32DCKR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AUC1G32DCKR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUC1G32DCKR . you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUC1G32DCKR . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SN74AUC1G32DCKR . have stock available?

Authorised distributors including Newark Electronics, Avnet America and Texas Instruments have stock available or on a lead time for SN74AUC1G32DCKR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUC1G32DCKR . often in real-time on the comparison pages.

What if I can't find stock of SN74AUC1G32DCKR .?

You can fill out our help required form which you can use to request a quote for SN74AUC1G32DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SN74AUC1G32DCKR .

Loading...
Loading Results for SN74AUC1G32DCKR .
We use cookies to improve your experience. See our privacy policy.
Okay