Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.05
|
176,360
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
456
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now |
Logic Family / Base Number | 74AUC1G125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 2.7V |
Logic IC Family | 74AUC |
Logic IC Base Number | 741G125, 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G125 |
Logic IC Function | Single Bus Buffer Gate with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 800mV to 2.7V |
Termination Type | Surface Mount Device |
Single 0.8-V to 2.7-V high speed buffer with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Logic, 74Auc1G, Buffer, Sot23-5 | Newark Electronics |
IC, LOGIC, 74AUC1G, BUFFER, SOT23-5 | element14 |
Where can I find additional details, specifications and documents for a SN74AUC1G125DBVR?
Additional datasheets, footprints and schematics for SN74AUC1G125DBVR are listed on our Part Details page. You can also find images and similar parts to SN74AUC1G125DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUC1G125DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUC1G125DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUC1G125DBVR fall under?
The SN74AUC1G125DBVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AUC1G125DBVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUC1G125DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUC1G125DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AUC1G125DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74AUC1G125DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUC1G125DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74AUC1G125DBVR?
You can fill out our help required form which you can use to request a quote for SN74AUC1G125DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.