SN74AS74AD Part Information
Details for SN74AS74AD by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4400 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AS74 |
Flip-Flop Type | D |
Propagation Delay | 8ns |
Frequency | 134MHz |
Output Current | 20mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AS |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7474 |
Logic IC Function | Dual Positive Edge-Triggered D-Type Flip-Flop with Clear and Preset |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AS74AD?
Additional datasheets, footprints and schematics for SN74AS74AD are listed in our Part Details tab. You can also find the SN74AS74AD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AS74AD in the Pricing & Inventory tab next to part details. You can view SN74AS74AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AS74AD fall under?
The SN74AS74AD is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74AS74AD when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AS74AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AS74AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AS74AD have stock available?
There is no stock from authorised distributors for SN74AS74AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AS74AD often in real-time on the comparison pages.
What if I can't find stock of SN74AS74AD?
You can fill out our help required form which you can use to request a quote for SN74AS74AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.