Logic Family / Base Number | 74ALVC16373 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 4ns |
Output Current | 12mA |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
No. of Bits | 16bit |
Logic IC Family | 74ALVC |
Logic IC Base Number | 7416373, 7462373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ALVCH162373 |
Logic Function Number | 74162373 |
Logic IC Function | 16bit Transparent D-Type Latch with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
16-Bit Transparent D-Type Latch with 3-State Outputs | Texas Instruments |
IC, LATCH, D TYPE, 16BIT, SMD | Farnell |
Ic, Latch, D Type, 16Bit, Smd | Newark Electronics |
IC LATCH TRANS 3-ST 16-CH D-TYPE TSSOP-48 | Dan-Mar Components |
Latch Transparent 3-ST 16-CH D-Type 48-Pin TSSOP T/R | Holdelec |
Where can I find additional details, specifications and documents for a SN74ALVCH162373GR .?
Additional datasheets, footprints and schematics for SN74ALVCH162373GR . are listed on our Part Details page. You can also find images and similar parts to SN74ALVCH162373GR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALVCH162373GR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVCH162373GR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALVCH162373GR . fall under?
The SN74ALVCH162373GR . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74ALVCH162373GR . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVCH162373GR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALVCH162373GR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALVCH162373GR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALVCH162373GR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALVCH162373GR . often in real-time on the comparison pages.
What if I can't find stock of SN74ALVCH162373GR .?
You can fill out our help required form which you can use to request a quote for SN74ALVCH162373GR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.