| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74ALVC16244 |
|---|---|
| Logic Device Type | Buffer / Line Driver Non Inverting |
| Logic Case Style | TSSOP |
| No. of Pins | 48Pins |
| Supply Voltage Min | 1.65V |
| Supply Voltage Max | 3.6V |
| Logic IC Family | 74ALVC |
| Logic IC Base Number | 7416244 |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Range | -40°C to +85°C |
| Propagation Delay | 4.2ns |
| Supply Voltage Range | 1.65V to 3.6V |
| Ic, Non Inverting Buffer, Tssop-48 | Newark Electronics |
| IC: digital | TME |
| IC, NON INVERTING BUFFER, TSSOP-48 | element14 |
Where can I find additional details, specifications and documents for a SN74ALVCH162244GR?
Additional datasheets, footprints and schematics for SN74ALVCH162244GR are listed on our Part Details page. You can also find images and similar parts to SN74ALVCH162244GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALVCH162244GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVCH162244GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALVCH162244GR fall under?
The SN74ALVCH162244GR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74ALVCH162244GR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVCH162244GR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALVCH162244GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALVCH162244GR have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, Newark Electronics, TME and element14 have stock available or on a lead time for SN74ALVCH162244GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALVCH162244GR often in real-time on the comparison pages.
What if I can't find stock of SN74ALVCH162244GR?
You can fill out our help required form which you can use to request a quote for SN74ALVCH162244GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.