Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 16 |
---|---|
Output Current | - |
Propagation Delay | 5.8ns |
No. of Pins | 48Pins |
Logic Case Style | SSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs | Texas Instruments |
Bus Transceiver, 16Bit, Ssop-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74ALVC164245DLR .?
Additional datasheets, footprints and schematics for SN74ALVC164245DLR . are listed on our Part Details page. You can also find images and similar parts to SN74ALVC164245DLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALVC164245DLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVC164245DLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALVC164245DLR . fall under?
The SN74ALVC164245DLR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74ALVC164245DLR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVC164245DLR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALVC164245DLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALVC164245DLR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74ALVC164245DLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALVC164245DLR . often in real-time on the comparison pages.
What if I can't find stock of SN74ALVC164245DLR .?
You can fill out our help required form which you can use to request a quote for SN74ALVC164245DLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.