| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74ALS74 |
|---|---|
| Flip-Flop Type | D |
| Propagation Delay | 16ns |
| Frequency | 34MHz |
| Output Current | 8mA |
| Logic Case Style | DIP |
| No. of Pins | 14Pins |
| Trigger Type | Positive Edge |
| IC Output Type | Complementary |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Logic IC Family | 74ALS |
| Logic IC Base Number | 7474, 7474 |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74ALS74 |
| IC Temperature Range | Commercial |
| Logic Function Number | 7474 |
| Logic IC Function | Dual D-Type Flip-Flop with Set and Reset |
| No. of Gates | 2 |
| No. of Inputs | 1 |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage | 5V |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a SN74ALS74AN .?
Additional datasheets, footprints and schematics for SN74ALS74AN . are listed on our Part Details page. You can also find images and similar parts to SN74ALS74AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS74AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS74AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS74AN . fall under?
The SN74ALS74AN . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS74AN . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS74AN . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS74AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS74AN . have stock available?
Authorised distributors including Rochester Electronics and Chip One Stop have stock available or on a lead time for SN74ALS74AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS74AN . often in real-time on the comparison pages.
What if I can't find stock of SN74ALS74AN .?
You can fill out our help required form which you can use to request a quote for SN74ALS74AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.