Logic Family / Base Number | 74ALS74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 16ns |
Frequency | 34MHz |
Output Current | 8mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Flip-Flop |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Texas Instruments |
IC DUAL POS-EDG-TRG D F-F 14-PIN SOIC SMD | Dan-Mar Components |
Ic, Flip Flop | Newark Electronics |
IC, FLIP FLOP | Farnell |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN74ALS74AD .?
Additional datasheets, footprints and schematics for SN74ALS74AD . are listed on our Part Details page. You can also find images and similar parts to SN74ALS74AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS74AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS74AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS74AD . fall under?
The SN74ALS74AD . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS74AD . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS74AD . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS74AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS74AD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS74AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS74AD . often in real-time on the comparison pages.
What if I can't find stock of SN74ALS74AD .?
You can fill out our help required form which you can use to request a quote for SN74ALS74AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.