Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74ALS573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 14ns |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74ALS |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ALS573 |
IC Temperature Range | Commercial |
Logic Function Number | 74573 |
Logic IC Function | Octal Transparent D-Type Latch (3-State) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
IC: digital | Transfer Multisort Elektronik |
IC, D-TYPE LATCH, SMD, 74ALS573 | element14 |
Ic, D-Type Latch, Smd, 74Als573 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74ALS573CDW .?
Additional datasheets, footprints and schematics for SN74ALS573CDW . are listed on our Part Details page. You can also find images and similar parts to SN74ALS573CDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS573CDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS573CDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS573CDW . fall under?
The SN74ALS573CDW . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS573CDW . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS573CDW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS573CDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS573CDW . have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74ALS573CDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS573CDW . often in real-time on the comparison pages.
What if I can't find stock of SN74ALS573CDW .?
You can fill out our help required form which you can use to request a quote for SN74ALS573CDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.