SN74ALS541N . Part Information
Details for SN74ALS541N . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74ALS541 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ALS541 |
IC Temperature Range | Commercial |
Logic Function Number | 74541 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
No. of Gates | 8 |
No. of Inputs | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Octal buffer/line driver,SN74ALS541N | RS Components
- IC, 74ALS TTL, 74ALS541, DIP20, 5V; Logic Family / Base Number:74ALS541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; RoHS Compliant: Yes | Newark Electronics
- 8-ch, 4.5-V to 5.5-V bipolar buffers with 3-state outputs | Texas Instruments
- [Texas Instruments] SN74ALS541N | Distrelec
Viewing Distributors for SN74ALS541N .
Loading...
Loading Results for SN74ALS541N .