SN74ALS374AN . Part Information
Details for SN74ALS374AN . by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Downloads


Part Specifications
Logic Family / Base Number | 74ALS374 |
Flip-Flop Type | D |
Propagation Delay | 12ns |
Frequency | 35MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74374, 74374 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ALS374 |
IC Temperature Range | Commercial |
Logic Function Number | 74374 |
Logic IC Function | Octal D-Type Flip-Flop |
No. of Gates | 8 |
No. of Inputs | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Octal 3state flipflop,SN74ALS374AN DIP20 | RS Components
- IC, 74ALS TTL, 74ALS374, DIP20, 5V; Logic Family / Base Number:74ALS374; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:35MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes | Newark Electronics
- Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Texas Instruments
- [Texas Instruments] SN74ALS374AN | Distrelec
Viewing Distributors for SN74ALS374AN .
Loading...
Loading Results for SN74ALS374AN .