Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74ALS273 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 12ns |
Frequency | 35MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74273, 74273 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74273 |
Logic IC Function | Octal D-Type Flip-Flop with Clear |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Ic, Logic, 74Als, Flip-Flop | Newark Electronics |
Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS273N .?
Additional datasheets, footprints and schematics for SN74ALS273N . are listed on our Part Details page. You can also find images and similar parts to SN74ALS273N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS273N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS273N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS273N . fall under?
The SN74ALS273N . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS273N . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS273N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS273N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS273N . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74ALS273N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS273N . often in real-time on the comparison pages.
What if I can't find stock of SN74ALS273N .?
You can fill out our help required form which you can use to request a quote for SN74ALS273N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.