Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Logic Family / Base Number | 74ALS05 |
---|---|
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74ALS |
Logic IC Base Number | 7405, 7405 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7405 |
Logic IC Function | Hex Inverter with Open-Collector Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Ic, Logic, Hex Inverter W/Oc, 14Dip | Newark Electronics |
IC, LOGIC, HEX INVERTER W/OC, 14DIP | element14 |
IC: digital | Transfer Multisort Elektronik |
8-ch, 4.5-V to 5.5-V bipolar inverters with open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS05AN .?
Additional datasheets, footprints and schematics for SN74ALS05AN . are listed on our Part Details page. You can also find images and similar parts to SN74ALS05AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS05AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS05AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS05AN . fall under?
The SN74ALS05AN . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS05AN . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS05AN . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS05AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS05AN . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for SN74ALS05AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS05AN . often in real-time on the comparison pages.
What if I can't find stock of SN74ALS05AN .?
You can fill out our help required form which you can use to request a quote for SN74ALS05AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.