Logic Family / Base Number | 74ALS02 |
---|---|
Logic Type | NOR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74ALS |
Logic IC Base Number | 7402, 7402 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ALS02 |
IC Temperature Range | Commercial |
Logic Function Number | 7402 |
Logic IC Function | Quadruple 2-Input Positive NOR Gate |
No. of Gates | 4 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
4-ch, 2-input, 4.5-V to 5.5-V bipolar NOR gates | Texas Instruments |
IC GATE NOR QUAD 2INPUT 14-PIN PDIP | Dan-Mar Components |
IC: digital | Transfer Multisort Elektronik |
Ic, 74Als Ttl, 74Als02, Dip14, 5V | Newark Electronics |
IC, 74ALS TTL, 74ALS02, DIP14, 5V | Farnell |
DIP 14P TUBE | Component Electronics |
NON ROHS / CI DIL 14 / TUBE 25 PCS | Holdelec |
Quad 2-Input | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74ALS02AN .?
Additional datasheets, footprints and schematics for SN74ALS02AN . are listed on our Part Details page. You can also find images and similar parts to SN74ALS02AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS02AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS02AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS02AN . fall under?
The SN74ALS02AN . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS02AN . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS02AN . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS02AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS02AN . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74ALS02AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS02AN . often in real-time on the comparison pages.
What if I can't find stock of SN74ALS02AN .?
You can fill out our help required form which you can use to request a quote for SN74ALS02AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.