SN74AHCT86PW . Part Information
Details for SN74AHCT86PW . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3300 |
10 | 1.1000 |
50 | 0.9870 |
100 | 0.9110 |
250 | 0.8500 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHCT86 |
Logic Type | XOR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74AHCT |
Logic IC Base Number | 7486, 7486 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7486 |
Logic IC Function | Quadruple 2-Input Exclusive-OR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74AHCT86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHCT86PW .?
Additional datasheets, footprints and schematics for SN74AHCT86PW . are listed in our Part Details tab. You can also find the SN74AHCT86PW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT86PW . in the Pricing & Inventory tab next to part details. You can view SN74AHCT86PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT86PW . fall under?
The SN74AHCT86PW . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT86PW . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT86PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT86PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT86PW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHCT86PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT86PW . often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT86PW .?
You can fill out our help required form which you can use to request a quote for SN74AHCT86PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.