Logic Family / Base Number | 74AHCT594 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | - |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74594, 74594 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 115MHz |
Input Current Max | 20µA |
Logic Function Number | 74594 |
Logic IC Function | 8-Bit Shift Register with Output Registers |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Logic, Shift Register 8Bit, 16Dip | Newark Electronics |
8-Bit Shift Registers With Output Registers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AHCT594N .?
Additional datasheets, footprints and schematics for SN74AHCT594N . are listed on our Part Details page. You can also find images and similar parts to SN74AHCT594N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT594N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT594N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT594N . fall under?
The SN74AHCT594N . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT594N . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT594N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT594N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT594N . have stock available?
Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74AHCT594N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT594N . often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT594N .?
You can fill out our help required form which you can use to request a quote for SN74AHCT594N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.