SN74AHCT1G14DCKT . Part Information
Details for SN74AHCT1G14DCKT . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74AHCT1G14 |
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74AHCT |
Logic IC Base Number | 741G14, 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G14 |
Logic IC Function | Single Schmitt-Trigger Inverter Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, INVERTER GATE SINGLE, 5SC70; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic RoHS Compliant: Yes | Newark Electronics
- Single 4.5-V to 5.5-V inverter with Schmitt-Trigger inputs | Texas Instruments
Viewing Distributors for SN74AHCT1G14DCKT .
Loading...
Loading Results for SN74AHCT1G14DCKT .