SN74AHCT139D . Part Information
Details for SN74AHCT139D . by Texas Instruments
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4700 |
10 | 1.2100 |
25 | 1.0900 |
50 | 1.0100 |
100 | 0.9380 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHCT139 |
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74139, 74139 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Transmission Systems Memory Decoders |
IC Applications | Data Transmission Systems Memory Decoders |
Logic Function Number | 74139 |
Logic IC Function | Dual 2-to-4 Line Decoder / Demultiplexer |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, DUAL 2-4 DECOD/DEMUX, 16SOIC; Logic Family / Base Number:74AHCT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHCT139D .?
Additional datasheets, footprints and schematics for SN74AHCT139D . are listed in our Part Details tab. You can also find the SN74AHCT139D . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT139D . in the Pricing & Inventory tab next to part details. You can view SN74AHCT139D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT139D . fall under?
The SN74AHCT139D . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT139D . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT139D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT139D . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AHCT139D . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHCT139D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT139D . often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT139D .?
You can fill out our help required form which you can use to request a quote for SN74AHCT139D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.