SN74AHCT132N Part Information
Details for SN74AHCT132N by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Part Specifications
Logic Family / Base Number | 74AHCT132 |
Logic Type | NAND |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74132, 74132 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74132 |
Logic IC Function | Quadruple Positive-NAND Gate with Schmitt-Trigger Inputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHCT132N?
Additional datasheets, footprints and schematics for SN74AHCT132N are listed in our Part Details tab. You can also find the SN74AHCT132N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT132N in the Pricing & Inventory tab next to part details. You can view SN74AHCT132N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT132N fall under?
The SN74AHCT132N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT132N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT132N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT132N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT132N have stock available?
There is no stock from authorised distributors for SN74AHCT132N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT132N often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT132N?
You can fill out our help required form which you can use to request a quote for SN74AHCT132N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.