SN74AHCT132D Part Information
Details for SN74AHCT132D by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.9760 |
10 | 0.8290 |
100 | 0.6370 |
500 | 0.5630 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHCT132 |
Logic Type | NAND |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74132, 74132 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74132 |
Logic IC Function | Quadruple Positive-NAND Gate with Schmitt-Trigger Inputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, QUAD POS-NAND GATE, 14SOIC; Logic Family / Base Number:74AHCT132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHCT132D?
Additional datasheets, footprints and schematics for SN74AHCT132D are listed in our Part Details tab. You can also find the SN74AHCT132D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT132D in the Pricing & Inventory tab next to part details. You can view SN74AHCT132D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT132D fall under?
The SN74AHCT132D is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT132D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT132D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT132D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AHCT132D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHCT132D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT132D often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT132D?
You can fill out our help required form which you can use to request a quote for SN74AHCT132D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.