SN74AHCT126PW Part Information
Details for SN74AHCT126PW by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9760 |
10 | 0.8310 |
50 | 0.7560 |
100 | 0.6810 |
250 | 0.6370 |
Stock Information
Details
Part Features
- ESD Protection Exceeds JESD 22 u2013 2000-V Human-Body Model (A114-A) u2013 200-V Machine Model (A115-A)
- Inputs Are TTL-Voltage Compatible
- Latch-Up Performance Exceeds 250 mA Per JESD 17
- On Products Compliant to MIL-PRF-38535,
Part Specifications
Logic Family / Base Number | 74AHCT126 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74126, 74126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74126 |
Logic IC Function | Quadruple Bus Buffer Gate with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, BUS BUFFER TRI-ST QD, 14TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT126; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHCT126PW?
Additional datasheets, footprints and schematics for SN74AHCT126PW are listed in our Part Details tab. You can also find the SN74AHCT126PW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT126PW in the Pricing & Inventory tab next to part details. You can view SN74AHCT126PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT126PW fall under?
The SN74AHCT126PW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT126PW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT126PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT126PW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AHCT126PW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHCT126PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT126PW often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT126PW?
You can fill out our help required form which you can use to request a quote for SN74AHCT126PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.