SN74AHCT123APWR Part Information
Details for SN74AHCT123APWR by Texas Instruments
Semiconductors - ICs > Logic > Multivibrators

Buy SN74AHCT123APWR Directly from Texas Instruments (42738 in stock) at $0.1070
Part Downloads

Part Specifications
Logic Family / Base Number | 74AHCT123 |
Multivibrator Type | Retriggerable Monostable |
Output Current | 8mA |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Propagation Delay | 6.8ns |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74123 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MULTIVIBRATOR, DUAL, MONOSTABLE, TSSOP; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes | Newark Electronics
- Dual Retriggerable Monostable Multivibrators | Texas Instruments
Viewing Distributors for SN74AHCT123APWR
Loading...
Loading Results for SN74AHCT123APWR