Logic Family / Base Number | 74AHC595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Output Type | Tri State |
Logic IC Family | 74AHC |
Logic IC Base Number | 74595, 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 170MHz |
Input Current Max | 1µA |
Logic Function Number | 74595 |
Logic IC Function | 8-Bit Shift Register with 3-State Output Registers |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Logic, Shift Register 8Bit, 16Tssop | Newark Electronics |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN74AHC595PW?
Additional datasheets, footprints and schematics for SN74AHC595PW are listed on our Part Details page. You can also find images and similar parts to SN74AHC595PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC595PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC595PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC595PW fall under?
The SN74AHC595PW is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC595PW when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC595PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC595PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC595PW have stock available?
There is no stock from authorised distributors for SN74AHC595PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC595PW often in real-time on the comparison pages.
What if I can't find stock of SN74AHC595PW?
You can fill out our help required form which you can use to request a quote for SN74AHC595PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.