SN74AHC541DW . Part Information
Details for SN74AHC541DW . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1200 |
10 | 1.0000 |
25 | 0.9870 |
50 | 0.9750 |
100 | 0.9620 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHC541 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74541 |
Logic IC Function | Octal (8 Bit) Bus Buffer / Driver Non Inverting with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, OCTAL 8 BIT, BUS BUFFER; Logic Family / Base Number:74AHC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AHC541DW .?
Additional datasheets, footprints and schematics for SN74AHC541DW . are listed in our Part Details tab. You can also find the SN74AHC541DW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC541DW . in the Pricing & Inventory tab next to part details. You can view SN74AHC541DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC541DW . fall under?
The SN74AHC541DW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC541DW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC541DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC541DW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AHC541DW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AHC541DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC541DW . often in real-time on the comparison pages.
What if I can't find stock of SN74AHC541DW .?
You can fill out our help required form which you can use to request a quote for SN74AHC541DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.