No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 75ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 50MHz |
Logic Case Style | TSSOP |
Logic Function Number | 744066 |
Logic IC Base Number | 744066 |
Logic IC Function | Quadruple Bilateral Analog Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Turn Off Time | 5.1ns |
Turn On Time | 2.1ns |
5-V, 1:1 (SPST), 4-channel general-purpose analog switch | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
LOGIC, QUAD BILAT ANALOG SW, 14TSSOP | element14 |
Logic, Quad Bilat Analog Sw, 14Tssop | Newark Electronics |
Analog Switch Quad SPST 14-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN74AHC4066PW .?
Additional datasheets, footprints and schematics for SN74AHC4066PW . are listed on our Part Details page. You can also find images and similar parts to SN74AHC4066PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC4066PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC4066PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC4066PW . fall under?
The SN74AHC4066PW . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC4066PW . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC4066PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC4066PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC4066PW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AHC4066PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC4066PW . often in real-time on the comparison pages.
What if I can't find stock of SN74AHC4066PW .?
You can fill out our help required form which you can use to request a quote for SN74AHC4066PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.