SN74AHC4066N Part Information
Details for SN74AHC4066N by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches
Part Downloads


Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 75ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
Bandwidth | 50MHz |
Logic Case Style | DIP |
Logic Function Number | 744066 |
Logic IC Base Number | 744066 |
Logic IC Function | Quad Bilateral Analog Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Turn Off Time | 5.1ns |
Turn On Time | 2.1ns |
Alternative Part Descriptions
- 5-V, 1:1 (SPST), 4-channel general-purpose analog switch | Texas Instruments
Viewing Distributors for SN74AHC4066N
Loading...
Loading Results for SN74AHC4066N