SN74AHC367N Part Information
Details for SN74AHC367N by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74AHC367 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74367, 74367 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74367 |
Logic IC Function | Hex Buffer and Line Driver with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- 6-ch, 2-V to 5.5-V buffers with 3-state outputs | Texas Instruments
Viewing Distributors for SN74AHC367N
Loading...
Loading Results for SN74AHC367N