SN74AHC1G32DBVT Part Information
Details for SN74AHC1G32DBVT by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Description
The SN74AHC1G32 device is a single 2-input positive-OR gate. The device performs the Boolean function Y = A + B or Y = A • B in positive logic.
Part Downloads


Part Features
- Latch-Up Performance Exceeds 250 mA Per
- Low Power Consumption, 10-u00b5A Max ICC
- Max tpd of 6.5 ns at 5 V
- Operating Range of 2 V to 5.5 V
- Schmitt-Trigger Action at All Inputs Makes the Circuit Tolerant for Slower Input Rise and Fall Time
- u00b18-mA Output Drive at 5 V
Part Specifications
Logic Family / Base Number | 74AHC1G32 |
Logic Type | OR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G32, 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G32 |
Logic IC Function | Single 2-Input Positive-OR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- OR Gate Single 2-IN CMOS 5-Pin SOT-23 | RS Components
- LOGIC, SNGL 2IN POS-OR GATE, 5SOT23; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
- Single 2-input, 2-V to 5.5-V OR gate | Texas Instruments
Viewing Distributors for SN74AHC1G32DBVT
Loading...
Loading Results for SN74AHC1G32DBVT