SN74AHC1G126DCKT Part Information
Details for SN74AHC1G126DCKT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Logic
Part Description
The SN74AHC1G126 device is a single bus buffer gate/line driver with 3-state output. The output is disabled when the output-enable (OE) input is low. When OE is high, true data is passed from the A input to the Y output.
Part Downloads


Part Features
- Latch-Up Performance Exceeds 250 mA Per
- Low Power Consumption, 10-u00b5A Max ICC
- Max tpd of 6 ns at 5 V
- Operating Range of 2 V to 5.5 V
- u00b18-mA Output Drive at 5 V
Part Specifications
Logic Type | Bus Buffer |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G126 |
Logic IC Base Number | 74126 |
Logic IC Function | Single Bus Buffer Gate with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Single 2-V to 5.5-V buffer with 3-state outputs | Texas Instruments
Viewing Distributors for SN74AHC1G126DCKT
Loading...
Loading Results for SN74AHC1G126DCKT