SN74AHC1G00DBVR Part Information
Details for SN74AHC1G00DBVR by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Description
The SN74AHC1G00 performs the Boolean function Y = A • B or Y = A + B in positive logic.
Part Downloads


Part Specifications
Logic Family / Base Number | 74AHC1G00 |
Logic Type | NAND |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G00, 74100 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G00 |
Logic IC Function | 2 Input NAND Gate |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHC1G00; Logic IC Family:74AHC; Supply Voltage Min:2V RoHS Compliant: Yes | Newark Electronics
- NAND Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | Avnet America
- IC: digital; NAND; Channels: 1; IN: 2; SMD; SOT23-5; Series: AHC | Transfer Multisort Elektronik
- Single 2-input, 2-V to 5.5-V NAND gate | Texas Instruments
- Single NAND Gate [Texas Instruments] SN74AHC1G00DBVR Single NAND Gate | Distrelec
Viewing Distributors for SN74AHC1G00DBVR
Loading...
Loading Results for SN74AHC1G00DBVR