Logic Family / Base Number | 74AHC157 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 74157, 74157 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74157 |
Logic IC Function | Quadruple 2-to-1 Line Data Selector / Multiplexer |
Operating Temperature Range | -40°C to +85°C |
Ratio | 2 |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Through Hole |
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AHC157N?
Additional datasheets, footprints and schematics for SN74AHC157N are listed on our Part Details page. You can also find images and similar parts to SN74AHC157N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC157N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC157N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC157N fall under?
The SN74AHC157N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC157N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC157N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC157N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC157N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AHC157N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC157N often in real-time on the comparison pages.
What if I can't find stock of SN74AHC157N?
You can fill out our help required form which you can use to request a quote for SN74AHC157N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.